Central Semiconductor Corp. Bipolar Transistors - BJT 2N5052

Description
Bipolar Transistors - BJT NPN 200Vcbo 200Vceo 6.0Vebo 2.0A 40W
Description
Bipolar Transistors - BJT NPN 200Vcbo 200Vceo 6.0Vebo 2.0A 40W
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N5052 is a silicon NPN power transistor in a TO-66 package, designed for general-purpose amplifier and switching applications. It has a collector-base voltage rating of 200 V, a collector-emitter voltage rating of 200 V, a continuous collector current of 2.0 A, and a power dissipation of 40 W. The operating junction temperature range is -65 to +175 °C, with a thermal resistance of 3.76 °C/W. Base-emitter voltage is rated at 6.0 V, and saturation voltage is 5.0 V at a collector current of 2.0 A and base current of 0.4 A. Current gain (hFE) is a minimum of 5.0 at 2.0 A and 5.0 V collector-emitter voltage. The transition frequency is 10 MHz at 250 mA and 10 V. The device meets the AEC-Q200 qualification standard.

Datasheet Summary
Powered by GS/AI

The 2N5052 is a silicon NPN power transistor in a TO-66 package, designed for general-purpose amplifier and switching applications. It has a collector-base voltage rating of 200 V, a collector-emitter voltage rating of 200 V, a continuous collector current of 2.0 A, and a power dissipation of 40 W. The operating junction temperature range is -65 to +175 °C, with a thermal resistance of 3.76 °C/W. Base-emitter voltage is rated at 6.0 V, and saturation voltage is 5.0 V at a collector current of 2.0 A and base current of 0.4 A. Current gain (hFE) is a minimum of 5.0 at 2.0 A and 5.0 V collector-emitter voltage. The transition frequency is 10 MHz at 250 mA and 10 V. The device meets the AEC-Q200 qualification standard.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N5052
Bipolar Transistors - BJT 2N5052
Bipolar Transistors - BJT NPN 200Vcbo 200Vceo 6.0Vebo 2.0A 40W

Bipolar Transistors - BJT NPN 200Vcbo 200Vceo 6.0Vebo 2.0A 40W

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number 2N5052
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data