Central Semiconductor Corp. Bipolar Transistors - BJT 2N5050

Description
Bipolar Transistors - BJT NPN 125Vcbo 125Vceo 6.0Vebo 2.0A 40W
Description
Bipolar Transistors - BJT NPN 125Vcbo 125Vceo 6.0Vebo 2.0A 40W
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N5050 is a silicon NPN power transistor designed for general purpose amplifier and switching applications, housed in a TO-66 package. It has a collector-base voltage rating of 125 V, a collector-emitter voltage rating of 125 V, and an emitter-base voltage rating of 6.0 V. The device supports a continuous collector current of 2.0 A and a maximum power dissipation of 40 W. The operating junction temperature ranges from -65°C to +175°C, with a thermal resistance of 3.76 °C/W. Electrical characteristics include a saturated collector-emitter voltage of 1.0 V at IC=0.75A and IB=0.1A, and an hFE range of 25 to 100 at IC=0.75A. The transition frequency is 10 MHz at IC=250mA and VCE=10V.

Datasheet Summary
Powered by GS/AI

The 2N5050 is a silicon NPN power transistor designed for general purpose amplifier and switching applications, housed in a TO-66 package. It has a collector-base voltage rating of 125 V, a collector-emitter voltage rating of 125 V, and an emitter-base voltage rating of 6.0 V. The device supports a continuous collector current of 2.0 A and a maximum power dissipation of 40 W. The operating junction temperature ranges from -65°C to +175°C, with a thermal resistance of 3.76 °C/W. Electrical characteristics include a saturated collector-emitter voltage of 1.0 V at IC=0.75A and IB=0.1A, and an hFE range of 25 to 100 at IC=0.75A. The transition frequency is 10 MHz at IC=250mA and VCE=10V.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N5050
Bipolar Transistors - BJT 2N5050
Bipolar Transistors - BJT NPN 125Vcbo 125Vceo 6.0Vebo 2.0A 40W

Bipolar Transistors - BJT NPN 125Vcbo 125Vceo 6.0Vebo 2.0A 40W

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number 2N5050
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data