Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1123913-2N5039
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 60MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-3
Status: Obsolete
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.mospec.com.tw
Manufacturer Package: TO-204AA, TO-3
Current - Collector (Ic) (Maximum): 20A
Voltage - Collector Emitter Breakdown (Maximum): 75V
Current - Collector Cutoff (Maximum): 50mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 20
MSL Level: Not Applicable
Vce Saturation (Maximum) at Ib, Ic: 2.5V at 5A, 20A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 30 at 2A, 5V
Maximum Power: 140W
Bipolar (BJT) Transistor NPN 75V 20A 60MHz 140W Through Hole TO-3
Power Bipolar Transistor, 20A I(C), 75V V(BR)CEO, 1-Element, NPN, Silicon, TO-3, Metal, 2 Pin, Product overview: 2N5039 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 75V. Search-friendly keywords include transistor, BJT, switching, amplification, 20A, 75V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5039 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1123913-2N5039 | 2N5039CS-ND | 276-2N5039 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N5039 | Single Bipolar Transistors | 20A 75V Bipolar Transistor |
| Polarity | NPN | NPN | |
| Package Type | TO-3; SOT3 | TO-3; TO-204AA, TO-3 | |
| IC(max) | 50 milliamps | ||
| Power Gain | 30 dB |