Central Semiconductor Corp. Single Bipolar Transistors 2N5038

Description
Bipolar (BJT) Transistor NPN 90V 20A 60MHz 140W Through Hole TO-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 90V 20A 60MHz 140W Through Hole TO-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2N5038CS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N5038CS-ND
Single Bipolar Transistors 2N5038CS-ND
Bipolar (BJT) Transistor NPN 90V 20A 60MHz 140W Through Hole TO-3

Bipolar (BJT) Transistor NPN 90V 20A 60MHz 140W Through Hole TO-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2N5038 - 1123912-2N5038 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N5038
1123912-2N5038
TRANSISTORS - Transistors (BJT) - Single - 2N5038 1123912-2N5038
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1123912-2N5038 Mounting Style: Through Hole Transistor Type: NPN Frequency - Transition: 60MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-3 Status: Obsolete Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.mospec.com.tw Manufacturer Package: TO-204AA, TO-3 Current - Collector (Ic) (Maximum): 20A Voltage - Collector Emitter Breakdown (Maximum): 90V Current - Collector Cutoff (Maximum): 50mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Commercial Manufacturer Pack Quantity: 20 MSL Level: Not Applicable Vce Saturation (Maximum) at Ib, Ic: 2.5V at 5A, 20A DC Current Gain (hFE) (Minimum) at Ic, Vce: 50 at 2A, 5V Maximum Power: 140W

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1123912-2N5038
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 60MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-3
Status: Obsolete
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.mospec.com.tw
Manufacturer Package: TO-204AA, TO-3
Current - Collector (Ic) (Maximum): 20A
Voltage - Collector Emitter Breakdown (Maximum): 90V
Current - Collector Cutoff (Maximum): 50mA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Commercial
Manufacturer Pack Quantity: 20
MSL Level: Not Applicable
Vce Saturation (Maximum) at Ib, Ic: 2.5V at 5A, 20A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 50 at 2A, 5V
Maximum Power: 140W

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transistors Bipolar RF Transistors
Product Number 2N5038CS-ND 1123912-2N5038
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2N5038
Polarity NPN NPN
Package Type TO-3; TO-204AA, TO-3 TO-3; SOT3
IC(max) 50 milliamps
Power Gain 50 dB
Unlock Full Specs
to access all available technical data