Central Semiconductor Corp. Discrete Semiconductor Products 2N4923

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 058054-2N4923 Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Bulk Mounting Style: Through Hole Package: TO-225AA TO-126-3 Manufacturer Device Package: TO-126 Standard Package: 1000 Catalog: NPN Transistors Power - Max: 30W Voltage - Collector Emitter Breakdown (Max): 80V Current - Collector (Ic) (Max): 1A Transistor Type: NPN Frequency - Transition: 3MHz Family Name: 2N4923 Alternative Parts (Cross-Reference): 2SC1212; 2SC1212A-C; 2SC1212A-B ; Introduction Date: April 12, 2001 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 058054-2N4923 Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Bulk Mounting Style: Through Hole Package: TO-225AA TO-126-3 Manufacturer Device Package: TO-126 Standard Package: 1000 Catalog: NPN Transistors Power - Max: 30W Voltage - Collector Emitter Breakdown (Max): 80V Current - Collector (Ic) (Max): 1A Transistor Type: NPN Frequency - Transition: 3MHz Family Name: 2N4923 Alternative Parts (Cross-Reference): 2SC1212; 2SC1212A-C; 2SC1212A-B ; Introduction Date: April 12, 2001 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 058054-2N4923 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
058054-2N4923
Discrete Semiconductor Products 058054-2N4923
Manufacturer: Central Semiconductor Corp Win Source Part Number: 058054-2N4923 Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Bulk Mounting Style: Through Hole Package: TO-225AA TO-126-3 Manufacturer Device Package: TO-126 Standard Package: 1000 Catalog: NPN Transistors Power - Max: 30W Voltage - Collector Emitter Breakdown (Max): 80V Current - Collector (Ic) (Max): 1A Transistor Type: NPN Frequency - Transition: 3MHz Family Name: 2N4923 Alternative Parts (Cross-Reference): 2SC1212; 2SC1212A-C; 2SC1212A-B ; Introduction Date: April 12, 2001 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 058054-2N4923
Category: Discrete Semiconductor Products
Family: Transistors (BJT) - Single
Packaging: Bulk
Mounting Style: Through Hole
Package: TO-225AA TO-126-3
Manufacturer Device Package: TO-126
Standard Package: 1000
Catalog: NPN Transistors
Power - Max: 30W
Voltage - Collector Emitter Breakdown (Max): 80V
Current - Collector (Ic) (Max): 1A
Transistor Type: NPN
Frequency - Transition: 3MHz
Family Name: 2N4923
Alternative Parts (Cross-Reference): 2SC1212; 2SC1212A-C; 2SC1212A-B ;
Introduction Date: April 12, 2001
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now
Bipolar Transistors - BJT NPN Med Power - 154-2N4923 - Utmel Electronic Limited
Hong Kong, China
Bipolar Transistors - BJT NPN Med Power
154-2N4923
Bipolar Transistors - BJT NPN Med Power 154-2N4923
Bipolar Transistors - BJT NPN Med Power

Bipolar Transistors - BJT NPN Med Power

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N4923
Bipolar Transistors - BJT 2N4923
Bipolar Transistors - BJT NPN Med Power

Bipolar Transistors - BJT NPN Med Power

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 058054-2N4923 154-2N4923 2N4923
Product Name Discrete Semiconductor Products Bipolar Transistors - BJT NPN Med Power Bipolar Transistors - BJT
Polarity NPN NPN; NPN
Package Type SOT3
Packing Method Bulk; Bulk
IC(max) 1000 milliamps 1000 milliamps
Operating Frequency 3 MHz
Unlock Full Specs
to access all available technical data