Central Semiconductor Corp. TRANSISTORS - Transistors (BJT) - Single - 2N4916 2N4916

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 762241-2N4916 Packaging: Bulk Mounting Style: Through Hole Package: TO-106-3 Domed Transistor Type: PNP Frequency - Transition: 400MHz Categories: Discrete Semiconductor Products Manufacturer Package: TO-106 Voltage - Collector Emitter Breakdown (Maximum): 30V Vce Saturation (Maximum) @ Ib, Ic: 300mV @ 5mA, 50mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 70 @ 10mA, 1V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 762241-2N4916 Packaging: Bulk Mounting Style: Through Hole Package: TO-106-3 Domed Transistor Type: PNP Frequency - Transition: 400MHz Categories: Discrete Semiconductor Products Manufacturer Package: TO-106 Voltage - Collector Emitter Breakdown (Maximum): 30V Vce Saturation (Maximum) @ Ib, Ic: 300mV @ 5mA, 50mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 70 @ 10mA, 1V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N4916 - 762241-2N4916 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N4916
762241-2N4916
TRANSISTORS - Transistors (BJT) - Single - 2N4916 762241-2N4916
Manufacturer: Central Semiconductor Corp Win Source Part Number: 762241-2N4916 Packaging: Bulk Mounting Style: Through Hole Package: TO-106-3 Domed Transistor Type: PNP Frequency - Transition: 400MHz Categories: Discrete Semiconductor Products Manufacturer Package: TO-106 Voltage - Collector Emitter Breakdown (Maximum): 30V Vce Saturation (Maximum) @ Ib, Ic: 300mV @ 5mA, 50mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 70 @ 10mA, 1V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 762241-2N4916
Packaging: Bulk
Mounting Style: Through Hole
Package: TO-106-3 Domed
Transistor Type: PNP
Frequency - Transition: 400MHz
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-106
Voltage - Collector Emitter Breakdown (Maximum): 30V
Vce Saturation (Maximum) @ Ib, Ic: 300mV @ 5mA, 50mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 70 @ 10mA, 1V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 762241-2N4916
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N4916
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS3004 - 1149854-AUIRFS3004 - Win Source Electronics
Specs
Package Type SOT3
View Details
5 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030D8S - Acme Chip Technology Co., Limited
Specs
Package Type 4-PowerTSFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details