Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1123887-2N4895
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 50MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-39
Manufacturer Homepage: www.semelab.co.uk
Manufacturer Package: TO-205AD, TO-39-3 Metal Can
Voltage - Collector Emitter Breakdown (Maximum): 60V
Current - Collector Cutoff (Maximum): 1μA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
DC Current Gain (hFE) (Minimum) at Ic, Vce: 40 at 2A, 2V
Bipolar Transistors - BJT NPN Power SW
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1123887-2N4895 | 2N4895 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N4895 | Bipolar Transistors - BJT |
| Polarity | NPN | |
| Package Type | TO-3; TO-39; SOT3 | |
| Packing Method | Bulk; Bulk |