NPN silicon transistor for amplification and switching, rated for 120V collector-emitter voltage, 60V base-emitter voltage, and 2.0A collector current, housed in a TO-39 package. It has a current gain (hFE) of 120 to 300 at 2.0mA collector current, a collector-emitter saturation voltage of 1.00V at 2.0A, and a transition frequency of 5,000MHz. This part is discontinued and classified as End of Life, with no suggested replacement.
Bipolar (BJT) Transistor NPN 60V 50MHz Through Hole TO-39
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N4895PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |