Central Semiconductor Corp. TRANSISTORS - Transistors (BJT) - Single - 2N4870 2N4870

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1123883-2N4870 Packaging: Bulk Mounting Style: Through Hole Transistor Type: PNP Categories: Discrete Semiconductor Products Supplier Device Package: TO-92 Status: Obsolete Temperature Range - Operating: -65°C ~ 125°C Manufacturer Homepage: www.bocasemi.com Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Manufacturer Pack Quantity: 2,500 MSL Level: Not Applicable Maximum Power: 300mW
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1123883-2N4870 Packaging: Bulk Mounting Style: Through Hole Transistor Type: PNP Categories: Discrete Semiconductor Products Supplier Device Package: TO-92 Status: Obsolete Temperature Range - Operating: -65°C ~ 125°C Manufacturer Homepage: www.bocasemi.com Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Manufacturer Pack Quantity: 2,500 MSL Level: Not Applicable Maximum Power: 300mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N4870 - 1123883-2N4870 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N4870
1123883-2N4870
TRANSISTORS - Transistors (BJT) - Single - 2N4870 1123883-2N4870
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1123883-2N4870 Packaging: Bulk Mounting Style: Through Hole Transistor Type: PNP Categories: Discrete Semiconductor Products Supplier Device Package: TO-92 Status: Obsolete Temperature Range - Operating: -65°C ~ 125°C Manufacturer Homepage: www.bocasemi.com Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Manufacturer Pack Quantity: 2,500 MSL Level: Not Applicable Maximum Power: 300mW

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1123883-2N4870
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: PNP
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-92
Status: Obsolete
Temperature Range - Operating: -65°C ~ 125°C
Manufacturer Homepage: www.bocasemi.com
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Manufacturer Pack Quantity: 2,500
MSL Level: Not Applicable
Maximum Power: 300mW

Buy Now
5uA Bipolar Transistor - 276-2N4870 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5uA Bipolar Transistor
276-2N4870
5uA Bipolar Transistor 276-2N4870
Unijunction Transistor, 5uA I(P), TO-92, TO-92, 3 PIN Product overview: 2N4870 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5uA. Search-friendly keywords include transistor, BJT, switching, amplification, 5uA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N4870 can be used for catalog matching and distributor lookup.

Unijunction Transistor, 5uA I(P), TO-92, TO-92, 3 PIN Product overview: 2N4870 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5uA. Search-friendly keywords include transistor, BJT, switching, amplification, 5uA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N4870 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Bipolar RF Transistors
Product Number 1123883-2N4870 276-2N4870
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N4870 5uA Bipolar Transistor
Polarity PNP
Unlock Full Specs
to access all available technical data