Central Semiconductor Corp. JFET 2N4856A

Description
JFET N-Ch 40Vds 40Vdg 40Vgsr 50mA 360mW
Description
JFET N-Ch 40Vds 40Vdg 40Vgsr 50mA 360mW
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N4856A is an N-channel silicon JFET in a TO-18 package, designed for analog switching and chopper applications. It has a drain-source voltage rating of 40 V, a drain-gate voltage rating of 40 V, and a reverse gate-source voltage rating of 40 V. The maximum power dissipation is 360 mW at 25°C, with an operating and storage junction temperature range of -65 to +200°C. The device has a gate-source cutoff voltage (VGS(OFF)) of 4.0 to 10 V, a drain-source on-resistance (rDS(ON)) of 25 Ω at VGS=0, and a maximum forward gate current of 50 mA. The input capacitance (Ciss) is 10 pF at 1 MHz, and the reverse transfer capacitance (Crss) is 4.0 pF at 1 MHz. Turn-off delay time (toff) is 20 ns under specified test conditions.

Datasheet Summary
Powered by GS/AI

The 2N4856A is an N-channel silicon JFET in a TO-18 package, designed for analog switching and chopper applications. It has a drain-source voltage rating of 40 V, a drain-gate voltage rating of 40 V, and a reverse gate-source voltage rating of 40 V. The maximum power dissipation is 360 mW at 25°C, with an operating and storage junction temperature range of -65 to +200°C. The device has a gate-source cutoff voltage (VGS(OFF)) of 4.0 to 10 V, a drain-source on-resistance (rDS(ON)) of 25 Ω at VGS=0, and a maximum forward gate current of 50 mA. The input capacitance (Ciss) is 10 pF at 1 MHz, and the reverse transfer capacitance (Crss) is 4.0 pF at 1 MHz. Turn-off delay time (toff) is 20 ns under specified test conditions.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
JFET N-Ch 40Vds 40Vdg 40Vgsr 50mA 360mW

JFET N-Ch 40Vds 40Vdg 40Vgsr 50mA 360mW

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Transistors
Product Number 2N4856A
Product Name JFET
Transistor Type JFET
Unlock Full Specs
to access all available technical data

Similar Products

RFFETs - 1SS375-TL-E - 905796-1SS375-TL-E - Win Source Electronics
Specs
Package Type SOT3; SOT323; 3-MCP
View Details
IGBT - 141089748 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
MOSFETs - 155232P - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type SOT23; SOT-23
View Details