The 2N4424 is an NPN silicon epitaxial planar transistor in a TO-92 package, designed for general-purpose amplifier applications. It has a collector-base voltage rating of 60 V, a collector-emitter voltage of 40 V, and a continuous collector current of 500 mA with a power dissipation of 625 mW. The operating and storage junction temperature ranges from -65°C to +150°C, and the thermal resistance is 200°C/W. Current gain (hFE) ranges from 180 to 540 at VCE=4.5 V and IC=2.0 mA. The device is RoHS compliant as indicated by the PBFREE suffix in the part number.
40V 500MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N4424TRAPBFREETR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |