Central Semiconductor Corp. Bipolar Transistors - BJT 2N4410

Description
Bipolar Transistors - BJT 120Vcbo 80Vceo 5.0Vebo 250mA 625mW
Description
Bipolar Transistors - BJT 120Vcbo 80Vceo 5.0Vebo 250mA 625mW
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N4410 is an NPN low-noise bipolar transistor in a TO-92 package, intended for amplification and switching applications. It has a collector-base voltage rating of 120 V, a collector-emitter voltage rating of 80 V, and an emitter-base voltage rating of 5.0 V. The continuous collector current is 10 mA, with a current gain (hFE) ranging from 60 to 400 at a collector-emitter voltage of 1.0 V and collector current of 10 mA. The saturation voltage is 0.20 V at a collector current of 1.0 mA. The transition frequency is 60 MHz and the collector-base capacitance is 12 pF. The noise figure is not specified. It is leaded and compatible with TO-92-18R mounting. It meets RoHS compliance and is available in tape and reel packaging.

Datasheet Summary
Powered by GS/AI

The 2N4410 is an NPN low-noise bipolar transistor in a TO-92 package, intended for amplification and switching applications. It has a collector-base voltage rating of 120 V, a collector-emitter voltage rating of 80 V, and an emitter-base voltage rating of 5.0 V. The continuous collector current is 10 mA, with a current gain (hFE) ranging from 60 to 400 at a collector-emitter voltage of 1.0 V and collector current of 10 mA. The saturation voltage is 0.20 V at a collector current of 1.0 mA. The transition frequency is 60 MHz and the collector-base capacitance is 12 pF. The noise figure is not specified. It is leaded and compatible with TO-92-18R mounting. It meets RoHS compliance and is available in tape and reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N4410
Bipolar Transistors - BJT 2N4410
Bipolar Transistors - BJT 120Vcbo 80Vceo 5.0Vebo 250mA 625mW

Bipolar Transistors - BJT 120Vcbo 80Vceo 5.0Vebo 250mA 625mW

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number 2N4410
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC860CE6359HTMA1-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
Bipolar Transistors - 2156600P - RS Components, Ltd.
Specs
Package Type SOT223; SOT-223
View Details
65 V, 100 mA NPN/NPN general-purpose double transistor - BC846SH-QX - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 65 volts
View Details
3 suppliers