The 2N4410 is an NPN silicon transistor in a TO-92 package, designed for general-purpose amplifier applications. It has a collector-base voltage rating of 120 V, a collector-emitter voltage rating of 80 V, and a continuous collector current of 250 mA. Power dissipation is 625 mW, with a thermal resistance from junction to ambient of 200 °C/W. The operating and storage junction temperature range is -65 to +150 °C. Current gain (hFE) ranges from 60 to 400 at 10 mA collector current, and the transition frequency is 300 MHz. The device complies with RoHS for lead-free plating as indicated by the PBFREE suffix.
80V 250MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N4410APMPBFREETB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |