The 2N4403 is a PNP silicon transistor in a TO-92 package for general purpose amplifier and switching applications. It has a collector-base voltage rating of 40 V, a collector-emitter voltage rating of 40 V, and a continuous collector current of 600 mA. Power dissipation is rated at 625 mW. The operating and storage junction temperature range is -65 to +150 °C. Current gain (hFE) ranges from 100 to 300 at VCE=2.0 V and IC=150 mA, and from 20 to infinity at VCE=2.0 V and IC=500 mA. The transition frequency (fT) is 200 MHz at VCE=10 V and IC=20 mA. Collector-emitter saturation voltage is 0.75 V at IC=500 mA and IB=50 mA.
Bipolar Transistors - BJT PNP Gen Pur SS
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2N4403 |
| Product Name | Bipolar Transistors - BJT |