Central Semiconductor Corp. Discrete Semiconductor Products 2N4403

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 075324-2N4403 Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Bulk Mounting Style: Through Hole Package: TO-226-3 TO-92-3 (TO-226AA) Manufacturer Device Package: TO-92 Standard Package: 2500 Catalog: PNP Transistors Power - Max: 625mW Voltage - Collector Emitter Breakdown (Max): 40V Current - Collector (Ic) (Max): 600mA Transistor Type: PNP Frequency - Transition: 200MHz Vce Saturation (Max) @ Ib Ic: 750mV @ 50mA 500mA DC Current Gain (hFE) (Min) @ Ic Vce: 100 @ 150mA 2V Family Name: 2N4403 Alternative Parts (Cross-Reference): 2N4403_D81Z; 2N4403_D74Z; 2N4403RM; 2N4403_D27Z; Introduction Date: May 18, 2001 ECCN: EAR99 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 075324-2N4403 Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Bulk Mounting Style: Through Hole Package: TO-226-3 TO-92-3 (TO-226AA) Manufacturer Device Package: TO-92 Standard Package: 2500 Catalog: PNP Transistors Power - Max: 625mW Voltage - Collector Emitter Breakdown (Max): 40V Current - Collector (Ic) (Max): 600mA Transistor Type: PNP Frequency - Transition: 200MHz Vce Saturation (Max) @ Ib Ic: 750mV @ 50mA 500mA DC Current Gain (hFE) (Min) @ Ic Vce: 100 @ 150mA 2V Family Name: 2N4403 Alternative Parts (Cross-Reference): 2N4403_D81Z; 2N4403_D74Z; 2N4403RM; 2N4403_D27Z; Introduction Date: May 18, 2001 ECCN: EAR99 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 075324-2N4403 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
075324-2N4403
Discrete Semiconductor Products 075324-2N4403
Manufacturer: Central Semiconductor Corp Win Source Part Number: 075324-2N4403 Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Bulk Mounting Style: Through Hole Package: TO-226-3 TO-92-3 (TO-226AA) Manufacturer Device Package: TO-92 Standard Package: 2500 Catalog: PNP Transistors Power - Max: 625mW Voltage - Collector Emitter Breakdown (Max): 40V Current - Collector (Ic) (Max): 600mA Transistor Type: PNP Frequency - Transition: 200MHz Vce Saturation (Max) @ Ib Ic: 750mV @ 50mA 500mA DC Current Gain (hFE) (Min) @ Ic Vce: 100 @ 150mA 2V Family Name: 2N4403 Alternative Parts (Cross-Reference): 2N4403_D81Z; 2N4403_D74Z; 2N4403RM; 2N4403_D27Z; Introduction Date: May 18, 2001 ECCN: EAR99 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 075324-2N4403
Category: Discrete Semiconductor Products
Family: Transistors (BJT) - Single
Packaging: Bulk
Mounting Style: Through Hole
Package: TO-226-3 TO-92-3 (TO-226AA)
Manufacturer Device Package: TO-92
Standard Package: 2500
Catalog: PNP Transistors
Power - Max: 625mW
Voltage - Collector Emitter Breakdown (Max): 40V
Current - Collector (Ic) (Max): 600mA
Transistor Type: PNP
Frequency - Transition: 200MHz
Vce Saturation (Max) @ Ib Ic: 750mV @ 50mA 500mA
DC Current Gain (hFE) (Min) @ Ic Vce: 100 @ 150mA 2V
Family Name: 2N4403
Alternative Parts (Cross-Reference): 2N4403_D81Z; 2N4403_D74Z; 2N4403RM; 2N4403_D27Z;
Introduction Date: May 18, 2001
ECCN: EAR99
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 075324-2N4403
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

SN74GTL2010 10-Bit Voltage Clamp - SN74GTL2010PW - Texas Instruments
Specs
Logic Family GTL
Package Type TSSOP
Input Voltage 1 to 5.5 volts
View Details
8 suppliers
Translator ICs - 8139263P - RS Components, Ltd.
Specs
Logic Family AUP
Package Type SSOP; TSSOP; TSSOP
Output Type Single Ended
View Details