The 2N4403 is a PNP silicon transistor for general purpose amplifier and switching applications, housed in a TO-92-3 package. It has a collector-base voltage rating of 40 V, a collector-emitter voltage of 40 V, and a continuous collector current of 600 mA. Power dissipation is rated at 625 mW. The operating and storage junction temperature ranges from -65 °C to +150 °C. Current gain (hFE) varies with collector current, ranging from 20 to 300 at VCE=2.0 V. Transition frequency (fT) is 200 MHz at VCE=10 V and IC=20 mA. The device is marked with its full part number and complies with RoHS for lead-free plating, as indicated by the PBFREE suffix in the ordering designation.
Bipolar (BJT) Transistor PNP 40V 600mA 200MHz 625mW Through Hole TO-92-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N4403PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |