The 2N4402 is a PNP silicon transistor designed for general purpose amplifier and switching applications, housed in a TO-92 package. It has a collector-base voltage rating of 40 V, a collector-emitter voltage rating of 40 V, and a continuous collector current of 600 mA with a power dissipation of 625 mW. The operating and storage junction temperature range is -65 °C to +150 °C. Current gain (hFE) ranges from 30 to 300 depending on bias conditions, and the transition frequency is 150 MHz minimum. The device has a collector-emitter saturation voltage of 0.4 V at 150 mA collector current and 0.75 V at 500 mA. The lead finish is lead-free, as indicated by the PBFREE suffix.
40V 600MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N4402TREPBFREETR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |