Manufacturer: Central Semiconductor Corp
Win Source Part Number: 075321-2N4401
Category: Discrete Semiconductor Products
Family: Transistors (BJT) - Single
Packaging: Bulk
Mounting Style: Through Hole
Package: TO-226-3 TO-92-3 (TO-226AA)
Manufacturer Device Package: TO-92
Standard Package: 2500
Catalog: NPN Transistors
Power - Max: 625mW
Voltage - Collector Emitter Breakdown (Max): 40V
Current - Collector (Ic) (Max): 600mA
Transistor Type: NPN
Frequency - Transition: 250MHz
Vce Saturation (Max) @ Ib Ic: 750mV @ 50mA 500mA
DC Current Gain (hFE) (Min) @ Ic Vce: 100 @ 150mA 1V
Family Name: 2N4401
Alternative Parts (Cross-Reference): BC337-25 A1; BC337-25 B1G; BC337-40 B1G; BC337-40 A1 ;
Introduction Date: May 18, 2001
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Signal Processing, Power Management, Portable Devices, Consumer Electronics, Industrial
Bipolar Transistors - BJT NPN Gen Pur SS
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 075321-2N4401 | 2N4401 |
| Product Name | Discrete Semiconductor Products | Bipolar Transistors - BJT |
| Polarity | NPN | |
| Package Type | TO-92; SOT3 | |
| Packing Method | Bulk; Bulk |