Central Semiconductor Corp. TRANSISTORS - Transistors (BJT) - Single - 2N4399 2N4399

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 762233-2N4399 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C (TJ) Package: TO-204AA, TO-3 Power - Max: 5W Transistor Type: PNP Frequency - Transition: 4MHz Family Name: 2N4399 Categories: Discrete Semiconductor Products Manufacturer Package: TO-3 Current - Collector (Ic) (Maximum): 30A Voltage - Collector Emitter Breakdown (Maximum): 60V Vce Saturation (Maximum) @ Ib, Ic: 4V @ 6A, 30A Current - Collector Cutoff (Maximum): 5mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 15 @ 15A, 2V Alternative Parts (Cross-Reference): 2N6329; ; Introduction Date: December 22, 2004 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 762233-2N4399 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C (TJ) Package: TO-204AA, TO-3 Power - Max: 5W Transistor Type: PNP Frequency - Transition: 4MHz Family Name: 2N4399 Categories: Discrete Semiconductor Products Manufacturer Package: TO-3 Current - Collector (Ic) (Maximum): 30A Voltage - Collector Emitter Breakdown (Maximum): 60V Vce Saturation (Maximum) @ Ib, Ic: 4V @ 6A, 30A Current - Collector Cutoff (Maximum): 5mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 15 @ 15A, 2V Alternative Parts (Cross-Reference): 2N6329; ; Introduction Date: December 22, 2004 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N4399 - 762233-2N4399 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N4399
762233-2N4399
TRANSISTORS - Transistors (BJT) - Single - 2N4399 762233-2N4399
Manufacturer: Central Semiconductor Corp Win Source Part Number: 762233-2N4399 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C (TJ) Package: TO-204AA, TO-3 Power - Max: 5W Transistor Type: PNP Frequency - Transition: 4MHz Family Name: 2N4399 Categories: Discrete Semiconductor Products Manufacturer Package: TO-3 Current - Collector (Ic) (Maximum): 30A Voltage - Collector Emitter Breakdown (Maximum): 60V Vce Saturation (Maximum) @ Ib, Ic: 4V @ 6A, 30A Current - Collector Cutoff (Maximum): 5mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 15 @ 15A, 2V Alternative Parts (Cross-Reference): 2N6329; ; Introduction Date: December 22, 2004 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 762233-2N4399
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C (TJ)
Package: TO-204AA, TO-3
Power - Max: 5W
Transistor Type: PNP
Frequency - Transition: 4MHz
Family Name: 2N4399
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-3
Current - Collector (Ic) (Maximum): 30A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Vce Saturation (Maximum) @ Ib, Ic: 4V @ 6A, 30A
Current - Collector Cutoff (Maximum): 5mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 15 @ 15A, 2V
Alternative Parts (Cross-Reference): 2N6329; ;
Introduction Date: December 22, 2004
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N4399
Bipolar Transistors - BJT 2N4399
Bipolar Transistors - BJT PNP Power SW

Bipolar Transistors - BJT PNP Power SW

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors
Product Number 762233-2N4399 2N4399
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N4399 Bipolar Transistors - BJT
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219415 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
Single Bipolar Transistors - BC817-25/SNR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
Bipolar Transistor - 277-BCM846SH6327 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Package Type Bulk
Packing Method Bulk
VCEO 65 volts
View Details
3 suppliers