Central Semiconductor Corp. JFETs 2N4393 PBFREE

Description
JFET N-Channel 40V 1.8W Through Hole TO-18
Request a Quote Datasheet
Description
JFET N-Channel 40V 1.8W Through Hole TO-18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs - 1514-2N4393PBFREE-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 40V 1.8W Through Hole TO-18

JFET N-Channel 40V 1.8W Through Hole TO-18

Buy Now Datasheet
Transistor - 101200536 - Radwell International
Willingboro, NJ, United States
Transistor
101200536
Transistor 101200536
JFET, N-CHANNEL, 40V, 50MA, 1.8W, MOUNTING STYLE: THROUGH HOLE, TO-206AA, TO-18-3 METAL CAN. FREE 2 YEAR RADWELL WARRANTY

JFET, N-CHANNEL, 40V, 50MA, 1.8W, MOUNTING STYLE: THROUGH HOLE, TO-206AA, TO-18-3 METAL CAN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Transistors RF Transistors
Product Number 1514-2N4393PBFREE-ND 101200536
Product Name JFETs Transistor
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
Single FETs, MOSFETs - AUIRF7805Q-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
2 suppliers