Central Semiconductor Corp. JFETs (Junction Field Effect) - 2N4392 2N4392

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 005704-2N4392 Packaging: Bulk Mounting: Through Hole Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 40V Current - Drain (Idss) @ Vds (Vgs=0): 25mA @ 20V Voltage - Cutoff (VGS off) @ Id: 2V @ 1nA Resistance - RDS(On): 60 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C (TJ) Case / Package: TO-18 Maximum Power Dissipation: 1.8W Max Input Capacitance: 14pF @ 20V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 005704-2N4392 Packaging: Bulk Mounting: Through Hole Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 40V Current - Drain (Idss) @ Vds (Vgs=0): 25mA @ 20V Voltage - Cutoff (VGS off) @ Id: 2V @ 1nA Resistance - RDS(On): 60 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C (TJ) Case / Package: TO-18 Maximum Power Dissipation: 1.8W Max Input Capacitance: 14pF @ 20V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs (Junction Field Effect) - 2N4392 - 005704-2N4392 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - 2N4392
005704-2N4392
JFETs (Junction Field Effect) - 2N4392 005704-2N4392
Manufacturer: Central Semiconductor Corp Win Source Part Number: 005704-2N4392 Packaging: Bulk Mounting: Through Hole Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 40V Current - Drain (Idss) @ Vds (Vgs=0): 25mA @ 20V Voltage - Cutoff (VGS off) @ Id: 2V @ 1nA Resistance - RDS(On): 60 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C (TJ) Case / Package: TO-18 Maximum Power Dissipation: 1.8W Max Input Capacitance: 14pF @ 20V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 005704-2N4392
Packaging: Bulk
Mounting: Through Hole
Polarity: N-Channel
Voltage - Breakdown (V(BR)GSS): 40V
Current - Drain (Idss) @ Vds (Vgs=0): 25mA @ 20V
Voltage - Cutoff (VGS off) @ Id: 2V @ 1nA
Resistance - RDS(On): 60 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C (TJ)
Case / Package: TO-18
Maximum Power Dissipation: 1.8W
Max Input Capacitance: 14pF @ 20V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
JFET N-Chan JFET

JFET N-Chan JFET

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Transistors Transistors
Product Number 005704-2N4392 2N4392
Product Name JFETs (Junction Field Effect) - 2N4392 JFET
Transistor Type JFET JFET
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-16,235 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
7 suppliers
IGBT MODULE,1 PHASE,FR11,460A,600V CLASS - SK-H1-QOUT-E460 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details