The 2N4392 is an N-channel silicon JFET designed for analog switching and chopper applications, housed in a TO-18 package. It has a maximum gate-drain and gate-source voltage of 40 V, a power dissipation of 1.8 W at TC=25°C, and an operating and storage junction temperature range of -65 to +175°C. Drain-source saturation current (IDSS) ranges from 25 to 75 mA at VDS=20 V, with a gate-source cutoff voltage (VGS(OFF)) of 2.0 to 5.0 V. On-state drain-source resistance (rDS(ON)) is up to 60 Ω at ID=1.0 mA and VGS=0. The part meets RoHS compliance when ordered with the PBFREE suffix.
JFET N-Channel 40V 1.8W Through Hole TO-18
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N4392PBFREE-ND |
| Product Name | JFETs |
| Polarity | N-Channel |