Central Semiconductor Corp. JFETs 2N4341

Description
JFET N-Channel 50V 325mW Through Hole TO-18
Request a Quote Datasheet
Description
JFET N-Channel 50V 325mW Through Hole TO-18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs - 2N4341CS-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 50V 325mW Through Hole TO-18

JFET N-Channel 50V 325mW Through Hole TO-18

Buy Now Datasheet
JFETs (Junction Field Effect) - 2N4341 - 153058-2N4341 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - 2N4341
153058-2N4341
JFETs (Junction Field Effect) - 2N4341 153058-2N4341
Manufacturer: Central Semiconductor Corp Win Source Part Number: 153058-2N4341 Mounting Style: Through Hole Transistor Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 50V Part Status: Last Time Buy Family Name: 2N4341 Categories: Discrete Semiconductor Products Supplier Device Package: TO-18 Temperature Range - Operating: -65°C ~ 200°C Manufacturer Package: TO-206AA, TO-18-3 Metal Can Alternative Parts (Cross-Reference): 2N4341-E3; MX2N4856; MX2N4857; MV2N4857; Introduction Date: June 05, 2001 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: Vendor Undefined Maximum Power: 325mW Vds - Drain-Source Breakdown Voltage: 50V Input Capacitance (Ciss) (Maximum) at Vds: 6pF at 15V Current - Drain (Idss) at Vds (Vgs=0): 3mA at 15V Voltage - Cutoff (VGS off) at Id: 2V at 100nA

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 153058-2N4341
Mounting Style: Through Hole
Transistor Polarity: N-Channel
Voltage - Breakdown (V(BR)GSS): 50V
Part Status: Last Time Buy
Family Name: 2N4341
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-18
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Package: TO-206AA, TO-18-3 Metal Can
Alternative Parts (Cross-Reference): 2N4341-E3; MX2N4856; MX2N4857; MV2N4857;
Introduction Date: June 05, 2001
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: Vendor Undefined
Maximum Power: 325mW
Vds - Drain-Source Breakdown Voltage: 50V
Input Capacitance (Ciss) (Maximum) at Vds: 6pF at 15V
Current - Drain (Idss) at Vds (Vgs=0): 3mA at 15V
Voltage - Cutoff (VGS off) at Id: 2V at 100nA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - 2N4341 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
2N4341
Discrete Semiconductor Products - Transistors - JFETs 2N4341
JFET N-CH 50V TO18

JFET N-CH 50V TO18

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors
Product Number 2N4341CS-ND 153058-2N4341 2N4341
Product Name JFETs JFETs (Junction Field Effect) - 2N4341 Discrete Semiconductor Products - Transistors - JFETs
Polarity N-Channel N-Channel; N-Channel
Unlock Full Specs
to access all available technical data