Win Source Part Number: 1380722-2N4340
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Voltage - Rated: 50 V
Technology: JFET
Frequency: 1kHz
Configuration: N-Channel
Voltage - Test: 15 V
Noise Figure: 1dB
Mounting Type: Through Hole
Package / Case: TO-206AA, TO-18-3 Metal Can
Supplier Device Package: TO-18
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Central Semiconductor Corp
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 2,000 pcs
RF Mosfet N-Channel JFET 15V 1kHz TO-18
JFET N-CH 50V TO18
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF MOSFET Transistors | Transistors | RF Transistors |
| Product Number | 1380722-2N4340 | 2N4340-ND | 2N4340 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs | JFETs | Discrete Semiconductor Products - Transistors - JFETs |
| Polarity | N-Channel | N-Channel |