The 2N4300 is an NPN amplifier/switch transistor in a TO-39 case with a collector-emitter voltage of 80 V, a collector-base voltage of 100 V, and an emitter-base voltage of 6.0 V. It has a continuous collector current of 1.0 A, a DC current gain (hFE) ranging from 120 to 1.0 at 30 mA and 1.0 V, a maximum collector-emitter saturation voltage of 0.30 V at 2.0 mA, and a transition frequency of 30 MHz. It features a collector-base capacitance of 30 pF and is intended for general-purpose amplification and switching applications.
Bipolar Transistors - BJT . .
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2N4300 |
| Product Name | Bipolar Transistors - BJT |