Central Semiconductor Corp. Bipolar Transistors - BJT 2N4296

Description
Bipolar Transistors - BJT NPN 350Vcbo 250V 4.0Vebo 1.0A 20W
Description
Bipolar Transistors - BJT NPN 350Vcbo 250V 4.0Vebo 1.0A 20W
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N4296 is a silicon NPN power transistor designed for power amplifier and switching applications in a TO-66 case. It has a collector-base voltage rating of 350 V, a collector-emitter voltage rating of 250 V, and a continuous collector current of 1.0 A. The device dissipates up to 20 W and features a thermal resistance of 7.5 °C/W. The operating and storage junction temperature range is from -65 to +175 °C. Electrical characteristics include a VCE(sat) of 0.9 V at IC=50 mA and IB=5.0 mA, and an hFE range of 35 to 150 at VCE=10 V and IC=50 mA. The emitter-base voltage is rated at 4.0 V, and the collector-base leakage current is 100 µA at 350 V. The transition frequency is 20 MHz at IC=20 mA, and the collector-base capacitance is 6.0 pF at VCB=100 V.

Datasheet Summary
Powered by GS/AI

The 2N4296 is a silicon NPN power transistor designed for power amplifier and switching applications in a TO-66 case. It has a collector-base voltage rating of 350 V, a collector-emitter voltage rating of 250 V, and a continuous collector current of 1.0 A. The device dissipates up to 20 W and features a thermal resistance of 7.5 °C/W. The operating and storage junction temperature range is from -65 to +175 °C. Electrical characteristics include a VCE(sat) of 0.9 V at IC=50 mA and IB=5.0 mA, and an hFE range of 35 to 150 at VCE=10 V and IC=50 mA. The emitter-base voltage is rated at 4.0 V, and the collector-base leakage current is 100 µA at 350 V. The transition frequency is 20 MHz at IC=20 mA, and the collector-base capacitance is 6.0 pF at VCB=100 V.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N4296
Bipolar Transistors - BJT 2N4296
Bipolar Transistors - BJT NPN 350Vcbo 250V 4.0Vebo 1.0A 20W

Bipolar Transistors - BJT NPN 350Vcbo 250V 4.0Vebo 1.0A 20W

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number 2N4296
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data