The 2N4236 is a PNP bipolar junction transistor for amplification and switching, housed in a TO-39 case. It has a collector-base voltage rating of 80 V, a collector-emitter voltage rating of 80 V, and an emitter-base voltage rating of 7.0 V. The continuous collector current is 30 mA, with a DC current gain (hFE) minimum of 150 at 30 mA collector current and 250 V collector-emitter voltage. The collector-emitter saturation voltage is 0.60 V at 1.0 mA collector current. It has a transition frequency of 1,000 MHz and a collector-base capacitance of 100 pF. The device is qualified to industry standards including RoHS.
Bipolar Transistors - BJT PNP Ampl/Switch
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2N4236 |
| Product Name | Bipolar Transistors - BJT |