The 2N4235 is a silicon PNP transistor in a TO-39 metal case, designed for power amplifier, driver, and switching applications. It has a collector-emitter voltage rating of 60 V, a continuous collector current of 1.0 A, and a peak collector current of 3.0 A. Power dissipation is 6.0 W at TC=25°C or 1.0 W at TA=25°C. The thermal resistance is 29 °C/W, and the operating and storage junction temperature range is -65 to +200 °C. Current gain (hFE) ranges from 30 to 175 at IC=250mA and VCE=1.0V. The transition frequency is 3.0 MHz, and collector-emitter saturation voltage is 0.6 V at IC=1.0A and IB=125mA. The case has three leads: emitter, base, and collector.
60V 3A 1W TH TRANSISTOR-BIPOLAR
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N4235PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |