The 2N4234 is a silicon PNP transistor in a TO-39 hermetically sealed metal case, designed for power amplifier, driver, and switching applications. It has a collector-base voltage rating of 40 V, a continuous collector current of 1.0 A, and a power dissipation of 6.0 W at TC=25°C. The peak collector current is 3.0 A, with a base current limit of 0.2 A. The device has a thermal resistance of 29 °C/W and an operating junction temperature range of -65 to +200 °C. Current gain (hFE) ranges from 10 to 175 depending on collector current. The collector-emitter saturation voltage is 0.6 V at 1.0 A collector current. The transition frequency is 3.0 MHz. The part is marked with its full part number.
40V 3A 1W TH TRANSISTOR-BIPOLAR
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N4234TIN/LEAD-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |