Central Semiconductor Corp. Bipolar Transistors - BJT 2N4231A

Description
Bipolar Transistors - BJT 40Vcbo 40Vceo 5.0Vebo 5.0A 75W
Description
Bipolar Transistors - BJT 40Vcbo 40Vceo 5.0Vebo 5.0A 75W
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N4231A is an NPN silicon power transistor in a TO-66 package, designed for general-purpose amplifier and switching applications. It has a collector-base voltage rating of 40 V, a collector-emitter voltage rating of 40 V, and a continuous collector current rating of 5.0 A. The device dissipates up to 75 W with a thermal resistance of 2.32 °C/W. The emitter-base voltage is 5.0 V, and the operating and storage junction temperature range is from -65 °C to +200 °C. It meets the IEC 60286-3 standard for power transistors and is RoHS compliant as indicated by PBFREE availability for the series. Complementary PNP devices include the 2N6312 series.

Datasheet Summary
Powered by GS/AI

The 2N4231A is an NPN silicon power transistor in a TO-66 package, designed for general-purpose amplifier and switching applications. It has a collector-base voltage rating of 40 V, a collector-emitter voltage rating of 40 V, and a continuous collector current rating of 5.0 A. The device dissipates up to 75 W with a thermal resistance of 2.32 °C/W. The emitter-base voltage is 5.0 V, and the operating and storage junction temperature range is from -65 °C to +200 °C. It meets the IEC 60286-3 standard for power transistors and is RoHS compliant as indicated by PBFREE availability for the series. Complementary PNP devices include the 2N6312 series.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N4231A
Bipolar Transistors - BJT 2N4231A
Bipolar Transistors - BJT 40Vcbo 40Vceo 5.0Vebo 5.0A 75W

Bipolar Transistors - BJT 40Vcbo 40Vceo 5.0Vebo 5.0A 75W

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number 2N4231A
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data