Central Semiconductor Corp. Bipolar Transistors - BJT 2N4231

Description
Bipolar Transistors - BJT 3.0A 35W 50Vcbo 40Vceo 1.5A 2.0Vce
Description
Bipolar Transistors - BJT 3.0A 35W 50Vcbo 40Vceo 1.5A 2.0Vce
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N4231 is an NPN bipolar junction transistor in a TO-66 case, rated for a continuous collector current of 3.0 A, a collector-emitter voltage of 40 V, and a collector-base voltage of 50 V. It has a minimum DC current gain of 25 at a collector current of 1.5 A and a collector-emitter saturation voltage of 2.0 V at 3.0 A. The transistor is characterized for operation up to 4.0 MHz. The part is marked as stock only with no replacement specified in the End of Life notice. It is not qualified under any listed industry standards such as AEC-Q200 or RoHS.

Datasheet Summary
Powered by GS/AI

The 2N4231 is an NPN bipolar junction transistor in a TO-66 case, rated for a continuous collector current of 3.0 A, a collector-emitter voltage of 40 V, and a collector-base voltage of 50 V. It has a minimum DC current gain of 25 at a collector current of 1.5 A and a collector-emitter saturation voltage of 2.0 V at 3.0 A. The transistor is characterized for operation up to 4.0 MHz. The part is marked as stock only with no replacement specified in the End of Life notice. It is not qualified under any listed industry standards such as AEC-Q200 or RoHS.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N4231
Bipolar Transistors - BJT 2N4231
Bipolar Transistors - BJT 3.0A 35W 50Vcbo 40Vceo 1.5A 2.0Vce

Bipolar Transistors - BJT 3.0A 35W 50Vcbo 40Vceo 1.5A 2.0Vce

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number 2N4231
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1223239 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45 V, 100 mA PNP general-purpose transistor - 2PB709ASL,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -100 milliamps
VCEO -45 volts
View Details
4 suppliers