Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1003893-2N4126
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 250MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-92
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 2mA, 1V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Bipolar Transistors - BJT PNP Gen Pur SS
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1003893-2N4126 | 2N4126 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N4126 | Bipolar Transistors - BJT |
| Polarity | PNP; PNP |