The 2N4126 is a silicon PNP transistor in a TO-92 package, designed for general-purpose amplifier and switching applications. It has a collector-emitter voltage rating of 25V, a continuous collector current of 200mA, and a power dissipation of 625mW at 25°C. The device features a maximum junction temperature of 150°C and a thermal resistance of 200°C/W. Electrical characteristics include a collector-emitter saturation voltage of up to 0.4V at IC=50mA and IB=5.0mA, and a current gain (hFE) range of 120 to 360 at VCE=1.0V and IC=2.0mA. The transistor meets RoHS compliance when ordered with the PBFREE suffix, and tin/lead plating is available as an option. The TO-92 case has leads defined as emitter, base, and collector, respectively.
25V 200MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N4126TIN/LEAD-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |