The 2N4125 series consists of silicon PNP small-signal transistors in TO-92 package for general-purpose amplifier and switching applications. The TO-92 case has three leads: emitter, base, and collector. The device has a collector-base voltage rating of 30 V, collector-emitter voltage of 30 V, emitter-base voltage of 4.0 V, and continuous collector current of 200 mA. Power dissipation is 625 mW at 25°C ambient temperature. The junction temperature range is from -65°C to +150°C. The thermal resistance junction-to-ambient is 200 °C/W. Current gain (hFE) ranges from 50 to 150 at VCE=1.0 V and IC=2.0 mA, and 25 to 60 at IC=50 mA. Transition frequency (fT) is 200 MHz at VCE=20 V and IC=10 mA. Output capacitance (Cob) is 4.5 pF at VCB=5.0 V. Noise figure is 4.0 dB at VCE=5.0 V, IC=100 µA. The part meets RoHS compliance when ordered with the PBFREE suffix.
30V 200MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N4125PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |