Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1003887-2N4123
Mounting: Through Hole
Frequency - Transition: 250MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-92
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 300mV @ 5mA, 50mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 50 @ 2mA, 10V
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Bipolar Transistors - BJT . .
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors |
| Product Number | 1003887-2N4123 | 2N4123 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N4123 | Bipolar Transistors - BJT |
| Polarity | NPN; NPN |