Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1123835-2N4058
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: PNP
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-92
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.microelectr.com.
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Current - Collector (Ic) (Maximum): 200mA
Voltage - Collector Emitter Breakdown (Maximum): 30V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: Not Applicable
Vce Saturation (Maximum) at Ib, Ic: 700mV at 500μA, 10mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 100μA, 5V
Maximum Power: 625mW
Bipolar Transistors - BJT 30Vcbo PNP Low Noise 30Vceo 625mW 200mA
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors |
| Product Number | 1123835-2N4058 | 2N4058 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N4058 | Bipolar Transistors - BJT |
| Polarity | PNP | |
| Package Type | TO-92; SOT3 | |
| Packing Method | Bulk; Bulk |