Central Semiconductor Corp. 1A 80V Bipolar Transistor 2N4033

Description
Power Bipolar Transistor, 1A I(C), 80V V(BR)CEO, 1-Element, PNP, Silicon, TO-39, Metal, 3 Pin, TO-39, 3 PIN Product overview: 2N4033 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 1A, 80V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N4033 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Bipolar Transistor, 1A I(C), 80V V(BR)CEO, 1-Element, PNP, Silicon, TO-39, Metal, 3 Pin, TO-39, 3 PIN Product overview: 2N4033 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 1A, 80V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N4033 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
1A 80V Bipolar Transistor
276-2N4033
1A 80V Bipolar Transistor 276-2N4033
Power Bipolar Transistor, 1A I(C), 80V V(BR)CEO, 1-Element, PNP, Silicon, TO-39, Metal, 3 Pin, TO-39, 3 PIN Product overview: 2N4033 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 1A, 80V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N4033 can be used for catalog matching and distributor lookup.

Power Bipolar Transistor, 1A I(C), 80V V(BR)CEO, 1-Element, PNP, Silicon, TO-39, Metal, 3 Pin, TO-39, 3 PIN Product overview: 2N4033 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 1A, 80V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N4033 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2N4033 - 005703-2N4033 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N4033
005703-2N4033
TRANSISTORS - Transistors (BJT) - Single - 2N4033 005703-2N4033
Manufacturer: Central Semiconductor Corp Win Source Part Number: 005703-2N4033 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 400MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: TO-39 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 100 @ 100mA, 5V Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 005703-2N4033
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 400MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C (TJ)
Case / Package: TO-39
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 100mA, 5V
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N4033
Bipolar Transistors - BJT 2N4033
Bipolar Transistors - BJT PNP Ampl/Switch

Bipolar Transistors - BJT PNP Ampl/Switch

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-2N4033 005703-2N4033 2N4033
Product Name 1A 80V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2N4033 Bipolar Transistors - BJT
TJ -65 C (-85 F)
Unlock Full Specs
to access all available technical data