Manufacturer: Central Semiconductor Corp
Win Source Part Number: 052837-2N4014
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-18
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Collector Cut-off Current(Max): 1.7μA (ICBO)
Typical Gain (hFE) (Min): 60 @ 100mA, 1V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Bipolar Transistors - BJT NPN High Current
Bipolar Transistors - BJT NPN High Current
| Win Source Electronics | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 052837-2N4014 | 2N4014 | 154-2N4014 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N4014 | Bipolar Transistors - BJT | Bipolar Transistors - BJT NPN High Current |
| Polarity | NPN; NPN | NPN; NPN | |
| Package Type | SOT3; TO-18 | ||
| Transistor Technology / Material | SILICON | ||
| Packing Method | Bulk; Bulk |