Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1123827-2N4013
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 300MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-18
Manufacturer Homepage: www.njsemi.com
Manufacturer Package: TO-206AA, TO-18-3 Metal Can
Voltage - Collector Emitter Breakdown (Maximum): 30V
Current - Collector Cutoff (Maximum): 1.7μA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
DC Current Gain (hFE) (Minimum) at Ic, Vce: 60 at 100mA, 1V
Bipolar Transistors - BJT NPN Hi-Curr SW
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1123827-2N4013 | 2N4013 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N4013 | Bipolar Transistors - BJT |
| Polarity | NPN |