NPN silicon transistor for amplification and switching, housed in a TO-18 case. It has a collector-emitter breakdown voltage of 30 V, a collector-base voltage of 50 V, and a base-emitter voltage of 6.0 V. The device supports a continuous collector current of 100 mA with a current gain (hFE) ranging from 150 to 300 at 10 mA collector current and 10 V collector-emitter voltage. Collector-emitter saturation voltage is 0.52 V at 100 mA. Its transition frequency is 300 MHz and collector-base capacitance is 10 pF. Package is TO-18 with a gull-wing style. The PBFREE suffix refers to lead-free plating, which is an option available for this series as noted in the documentation.
Bipolar (BJT) Transistor NPN 30V 300MHz Through Hole TO-18
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N4013PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |