Central Semiconductor Corp. 45V 0.2A Bipolar Transistor 2N3964

Description
Bipolar PNP | TRANS PNP 45V 0.2A TO-18 Product overview: 2N3964 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N3964 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Bipolar PNP | TRANS PNP 45V 0.2A TO-18 Product overview: 2N3964 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N3964 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
45V 0.2A Bipolar Transistor
276-2N3964
45V 0.2A Bipolar Transistor 276-2N3964
Bipolar PNP | TRANS PNP 45V 0.2A TO-18 Product overview: 2N3964 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N3964 can be used for catalog matching and distributor lookup.

Bipolar PNP | TRANS PNP 45V 0.2A TO-18 Product overview: 2N3964 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N3964 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - 2N3964 - 1123824-2N3964 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N3964
1123824-2N3964
TRANSISTORS - Transistors (BJT) - Single - 2N3964 1123824-2N3964
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1123824-2N3964 Packaging: Bulk Mounting Style: Through Hole Transistor Type: PNP Frequency - Transition: 50MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-18 Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.semelab.co.uk Manufacturer Package: TO-206AA, TO-18-3 Metal Can Current - Collector (Ic) (Maximum): 200mA Voltage - Collector Emitter Breakdown (Maximum): 45V Current - Collector Cutoff (Maximum): 10nA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 400mV at 5mA, 50mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 250 at 1mA, 5V Maximum Power: 360mW

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1123824-2N3964
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: PNP
Frequency - Transition: 50MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-18
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.semelab.co.uk
Manufacturer Package: TO-206AA, TO-18-3 Metal Can
Current - Collector (Ic) (Maximum): 200mA
Voltage - Collector Emitter Breakdown (Maximum): 45V
Current - Collector Cutoff (Maximum): 10nA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 400mV at 5mA, 50mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 250 at 1mA, 5V
Maximum Power: 360mW

Buy Now
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N3964
Bipolar Transistors - BJT 2N3964
Bipolar Transistors - BJT PNP Low Noise

Bipolar Transistors - BJT PNP Low Noise

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2N3964 1123824-2N3964 2N3964
Product Name 45V 0.2A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2N3964 Bipolar Transistors - BJT
Package Type Bulk SOT3
Packing Method Bulk Bulk; Bulk
VCEO 45 volts
TJ -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
Polarity PNP
Unlock Full Specs
to access all available technical data