Manufacturer: Central Semiconductor Corp
Win Source Part Number: 906254-2N3964 PBFREE
Operating Temperature Range: -65°C ~ 200°C (TJ)
Features: Bipolar (BJT) Transistor PNP 45 V 200 mA 50MHz 360 mW Through Hole TO-18
Package: Bulk
Package: TO-206AA, TO-18-3 Metal Can
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-18
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: 1514-2N3964PBFREE, 2N3964, 2N3964 LEAD FREE, 2N3964-ND
TRANS PNP 45V 0.2A TO18 Product overview: 2N3964 PBFREE from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N3964 PBFREE can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 45V 200mA 50MHz 360mW Through Hole TO-18
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 906254-2N3964 PBFREE | 276-2N3964 PBFREE | 1514-2N3964PBFREE-ND |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N3964 PBFREE | 45V 0.2A Bipolar Transistor | Single Bipolar Transistors |
| Polarity | PNP | PNP | PNP |
| Package Type | SOT3; TO-18 | Bulk | TO-206AA, TO-18-3 Metal Can |
| Packing Method | Bulk | ||
| IC(max) | 200 milliamps |