Central Semiconductor Corp. Bipolar Transistors - BJT 2N3963

Description
Bipolar Transistors - BJT SMALL SIGNAL TRANS PNP 80V 1A
Description
Bipolar Transistors - BJT SMALL SIGNAL TRANS PNP 80V 1A
Datasheet
Datasheet Summary
Powered by GS/AI

2N3963 is a PNP low-noise bipolar transistor in a TO-18 case with a collector-emitter voltage rating of 80 V, a collector current of 5.0 mA, and a current gain (hFE) ranging from 450 to 900 at 1.0 mA and 5.0 V. It has a collector-emitter saturation voltage of 0.25 V, a transition frequency of 40 MHz, and a noise figure of 3.0 dB. The device is designed for small-signal amplification and switching applications.

Datasheet Summary
Powered by GS/AI

2N3963 is a PNP low-noise bipolar transistor in a TO-18 case with a collector-emitter voltage rating of 80 V, a collector current of 5.0 mA, and a current gain (hFE) ranging from 450 to 900 at 1.0 mA and 5.0 V. It has a collector-emitter saturation voltage of 0.25 V, a transition frequency of 40 MHz, and a noise figure of 3.0 dB. The device is designed for small-signal amplification and switching applications.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N3963
Bipolar Transistors - BJT 2N3963
Bipolar Transistors - BJT SMALL SIGNAL TRANS PNP 80V 1A

Bipolar Transistors - BJT SMALL SIGNAL TRANS PNP 80V 1A

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number 2N3963
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data

Similar Products

45V 0.1A Bipolar Transistor - 276-BC857BWH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 100 milliamps
View Details
6 suppliers
Bipolar Transistors - 1219998 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-25QCZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers