Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1123819-2N3947
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 300MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-18
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.semelab.co.uk
Manufacturer Package: TO-206AA, TO-18-3 Metal Can
Current - Collector (Ic) (Maximum): 200mA
Voltage - Collector Emitter Breakdown (Maximum): 40V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: Not Applicable
Vce Saturation (Maximum) at Ib, Ic: 300mV at 5mA, 50mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 10mA, 1V
Maximum Power: 1.2W
Bipolar Transistors - BJT Small Signal Transistor
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1123819-2N3947 | 2N3947 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N3947 | Bipolar Transistors - BJT |
| Polarity | NPN | |
| Package Type | SOT3 | |
| Packing Method | Bulk; Bulk | |
| Power Gain | 100 dB |