Central Semiconductor Corp. Discrete Semiconductor Products 2N3906

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 075318-2N3906 Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Bulk Mounting Style: Through Hole Package: TO-226-3 TO-92-3 (TO-226AA) Manufacturer Device Package: TO-92 Standard Package: 2500 Catalog: PNP Transistors Voltage - Collector Emitter Breakdown (Max): 40V Transistor Type: PNP Current - Collector Cutoff (Max): 50nA (ICBO) Frequency - Transition: 250MHz DC Current Gain (hFE) (Min) @ Ic Vce: 100 @ 10mA 1V Alternative Parts (Cross-Reference): 2N3906RLRA; 2N3906 TRA; 2N3906 TRE; 2N3906; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Application Field: Used in Hobby & Education
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 075318-2N3906 Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Bulk Mounting Style: Through Hole Package: TO-226-3 TO-92-3 (TO-226AA) Manufacturer Device Package: TO-92 Standard Package: 2500 Catalog: PNP Transistors Voltage - Collector Emitter Breakdown (Max): 40V Transistor Type: PNP Current - Collector Cutoff (Max): 50nA (ICBO) Frequency - Transition: 250MHz DC Current Gain (hFE) (Min) @ Ic Vce: 100 @ 10mA 1V Alternative Parts (Cross-Reference): 2N3906RLRA; 2N3906 TRA; 2N3906 TRE; 2N3906; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Application Field: Used in Hobby & Education
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 075318-2N3906 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
075318-2N3906
Discrete Semiconductor Products 075318-2N3906
Manufacturer: Central Semiconductor Corp Win Source Part Number: 075318-2N3906 Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Bulk Mounting Style: Through Hole Package: TO-226-3 TO-92-3 (TO-226AA) Manufacturer Device Package: TO-92 Standard Package: 2500 Catalog: PNP Transistors Voltage - Collector Emitter Breakdown (Max): 40V Transistor Type: PNP Current - Collector Cutoff (Max): 50nA (ICBO) Frequency - Transition: 250MHz DC Current Gain (hFE) (Min) @ Ic Vce: 100 @ 10mA 1V Alternative Parts (Cross-Reference): 2N3906RLRA; 2N3906 TRA; 2N3906 TRE; 2N3906; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Application Field: Used in Hobby & Education

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 075318-2N3906
Category: Discrete Semiconductor Products
Family: Transistors (BJT) - Single
Packaging: Bulk
Mounting Style: Through Hole
Package: TO-226-3 TO-92-3 (TO-226AA)
Manufacturer Device Package: TO-92
Standard Package: 2500
Catalog: PNP Transistors
Voltage - Collector Emitter Breakdown (Max): 40V
Transistor Type: PNP
Current - Collector Cutoff (Max): 50nA (ICBO)
Frequency - Transition: 250MHz
DC Current Gain (hFE) (Min) @ Ic Vce: 100 @ 10mA 1V
Alternative Parts (Cross-Reference): 2N3906RLRA; 2N3906 TRA; 2N3906 TRE; 2N3906;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Hobby & Education

Buy Now
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N3906
Bipolar Transistors - BJT 2N3906
Bipolar Transistors - BJT PNP Gen Pur SS

Bipolar Transistors - BJT PNP Gen Pur SS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors
Product Number 075318-2N3906 2N3906
Product Name Discrete Semiconductor Products Bipolar Transistors - BJT
Polarity PNP
Unlock Full Specs
to access all available technical data