PNP bipolar transistor in TO-92 package with a collector-emitter voltage rating of 40 V, collector current of 200 mA, and current gain (hFE) ranging from 100 to 300 at 10 mA collector current. It has a maximum collector-emitter saturation voltage of 0.40 V at 50 mA, a transition frequency of 250 MHz, and a collector-base capacitance of 4.0 pF. The device is suitable for general-purpose amplification and switching applications.
Bipolar (BJT) Transistor PNP 40V 250MHz Through Hole TO-92-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N3906PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |