The 2N3906 is a PNP silicon transistor for general-purpose amplifier and switching applications, packaged in a TO-92 case. It has a collector-base voltage rating of 40 V, a collector-emitter voltage rating of 40 V, and a continuous collector current of 200 mA. Power dissipation is rated at 625 mW, with an operating and storage junction temperature range of -65 to +150 °C. Thermal resistance is 200 °C/W. The device meets RoHS compliance when ordered with the PBFREE suffix.
40V 200MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N3906APMPBFREETB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |