Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1123813-2N3905
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: PNP
Frequency - Transition: 200MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-92
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Voltage - Collector Emitter Breakdown (Maximum): 40V
Current - Collector Cutoff (Maximum): 50nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
DC Current Gain (hFE) (Minimum) at Ic, Vce: 50 at 10mA, 1V
Bipolar Transistors - BJT PNP Gen Pur SS
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors |
| Product Number | 1123813-2N3905 | 2N3905 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N3905 | Bipolar Transistors - BJT |
| Polarity | PNP | |
| Package Type | TO-92; SOT3 | |
| Packing Method | Bulk; Bulk |