The 2N3905 is a PNP silicon transistor designed for general purpose amplifier and switching applications, housed in a TO-92 package. It has a collector-base voltage rating of 40 V, a collector-emitter voltage rating of 40 V, a continuous collector current of 200 mA, and a power dissipation of 625 mW. The operating and storage junction temperature range is -65 to +150 °C, with a thermal resistance of 200 °C/W. The device is RoHS compliant as indicated by the PBFREE suffix, signifying lead-free plating.
40V 200MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N3905TREPBFREETR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |