PNP bipolar transistor in TO-92 package with a collector-emitter voltage rating of 40 V, collector current of 200 mA, and transition frequency of 250 MHz. The device is rated for a collector-base voltage of 40 V, emitter-base voltage of 5 V, and has a minimum hFE of 50 at 10 mA collector current. N/A
Bipolar (BJT) Transistor PNP 40V 200MHz Through Hole TO-92-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N3905PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |